multicomp PRO 3.5Mm Metal 4 Pole Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro JR1162/2PCS (2PCS/BAG)

Description
3.5MM Metal 4 Pole Stereo Jack - 2pk; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5MM Metal 4 Pole Stereo Jack - 2pk; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Metal 4 Pole Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro - 26W6718 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Metal 4 Pole Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro
26W6718
3.5Mm Metal 4 Pole Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro 26W6718
3.5MM Metal 4 Pole Stereo Jack - 2pk; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3.5MM Metal 4 Pole Stereo Jack - 2pk; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6718
Product Name 3.5Mm Metal 4 Pole Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers