multicomp PRO Yellow Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro JR0581 YELLOW

Description
Yellow Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Yellow Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yellow Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro - 67Y9860 - Newark, An Avnet Company
Chicago, IL, United States
Yellow Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
67Y9860
Yellow Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro 67Y9860
Yellow Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Yellow Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9860
Product Name Yellow Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products