multicomp PRO Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro JR0581 BLUE

Description
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Description
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro - 67Y9861 - Newark, An Avnet Company
Chicago, IL, United States
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
67Y9861
Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro 67Y9861
Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Blue Chassis Mount Gold Plated Phono (RCA) Female Jack; No. of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9861
Product Name Blue Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details