multicomp PRO Inlet, Iec, Class2, Fig8, Solder Tag; Product Range Multicomp Pro JR-201S

Description
INLET, IEC, CLASS2, FIG8, SOLDER TAG; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes
Datasheet
Description
INLET, IEC, CLASS2, FIG8, SOLDER TAG; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Iec, Class2, Fig8, Solder Tag; Product Range Multicomp Pro - 21M6887 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Class2, Fig8, Solder Tag; Product Range Multicomp Pro
21M6887
Inlet, Iec, Class2, Fig8, Solder Tag; Product Range Multicomp Pro 21M6887
INLET, IEC, CLASS2, FIG8, SOLDER TAG; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

INLET, IEC, CLASS2, FIG8, SOLDER TAG; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M6887
Product Name Inlet, Iec, Class2, Fig8, Solder Tag; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details