multicomp PRO Inlet, Iec, Class2, Fig 8, Pcb; Product Range Multicomp Pro JR-201S(PCB)

Description
INLET, IEC, CLASS2, FIG 8, PCB; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through RoHS Compliant: Yes
Datasheet
Description
INLET, IEC, CLASS2, FIG 8, PCB; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Iec, Class2, Fig 8, Pcb; Product Range Multicomp Pro - 25M9916 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Class2, Fig 8, Pcb; Product Range Multicomp Pro
25M9916
Inlet, Iec, Class2, Fig 8, Pcb; Product Range Multicomp Pro 25M9916
INLET, IEC, CLASS2, FIG 8, PCB; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through RoHS Compliant: Yes

INLET, IEC, CLASS2, FIG 8, PCB; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M9916
Product Name Inlet, Iec, Class2, Fig 8, Pcb; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details