multicomp PRO Inlet, Iec, Snap-Fit; Product Range Multicomp Pro JR-101S-G

Description
INLET, IEC, SNAP-FIT; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2018); Contact Termination:Quick Connect; RoHS Compliant: Yes
Datasheet
Description
INLET, IEC, SNAP-FIT; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2018); Contact Termination:Quick Connect; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Iec, Snap-Fit; Product Range Multicomp Pro - 97K2601 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Snap-Fit; Product Range Multicomp Pro
97K2601
Inlet, Iec, Snap-Fit; Product Range Multicomp Pro 97K2601
INLET, IEC, SNAP-FIT; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2018); Contact Termination:Quick Connect; RoHS Compliant: Yes

INLET, IEC, SNAP-FIT; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2018); Contact Termination:Quick Connect; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2601
Product Name Inlet, Iec, Snap-Fit; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details