multicomp PRO Iec Power Inlet, Plug, 10A, 250V; Iec Connector Type Multicomp Pro JR-101

Description
IEC POWER INLET, PLUG, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC RoHS Compliant: Yes
Datasheet
Description
IEC POWER INLET, PLUG, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Power Inlet, Plug, 10A, 250V; Iec Connector Type Multicomp Pro - 97K2599 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Inlet, Plug, 10A, 250V; Iec Connector Type Multicomp Pro
97K2599
Iec Power Inlet, Plug, 10A, 250V; Iec Connector Type Multicomp Pro 97K2599
IEC POWER INLET, PLUG, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC RoHS Compliant: Yes

IEC POWER INLET, PLUG, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2599
Product Name Iec Power Inlet, Plug, 10A, 250V; Iec Connector Type Multicomp Pro
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Soldering base - PCBC-A-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini receptacle - 888N-M5AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details