multicomp PRO Lead, Us Plug To Free End, White, 3M; Connector To Connector Multicomp Pro JA201-WHITE

Description
LEAD, US PLUG TO FREE END, WHITE, 3M; Connector to Connector:Mains Plug, USA to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Colour:White; Product Range:-; Cable Length - Imperial:9ft; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LEAD, US PLUG TO FREE END, WHITE, 3M; Connector to Connector:Mains Plug, USA to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Colour:White; Product Range:-; Cable Length - Imperial:9ft; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Us Plug To Free End, White, 3M; Connector To Connector Multicomp Pro - 94T5756 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Us Plug To Free End, White, 3M; Connector To Connector Multicomp Pro
94T5756
Lead, Us Plug To Free End, White, 3M; Connector To Connector Multicomp Pro 94T5756
LEAD, US PLUG TO FREE END, WHITE, 3M; Connector to Connector:Mains Plug, USA to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Colour:White; Product Range:-; Cable Length - Imperial:9ft; SVHC:No SVHC RoHS Compliant: Yes

LEAD, US PLUG TO FREE END, WHITE, 3M; Connector to Connector:Mains Plug, USA to Free End; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Colour:White; Product Range:-; Cable Length - Imperial:9ft; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94T5756
Product Name Lead, Us Plug To Free End, White, 3M; Connector To Connector Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details