multicomp PRO Power Entry Connector, Plug, 10A; Product Range Multicomp JA-2233

Description
POWER ENTRY CONNECTOR, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 10A; Product Range Multicomp - 74M2463 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 10A; Product Range Multicomp
74M2463
Power Entry Connector, Plug, 10A; Product Range Multicomp 74M2463
POWER ENTRY CONNECTOR, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M2463
Product Name Power Entry Connector, Plug, 10A; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products