multicomp PRO Schottky Rect, Dual, 60V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTR40U60CT

Description
SCHOTTKY RECT, DUAL, 60V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:460mV; RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, DUAL, 60V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:460mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Dual, 60V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3348
Schottky Rect, Dual, 60V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3348
SCHOTTKY RECT, DUAL, 60V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:460mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, 40A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:460mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3348
Product Name Schottky Rect, Dual, 60V, 40A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222388 - RS Components, Ltd.
Specs
Applications Rectifier
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details