multicomp PRO Schottky Rect, Dual, 200V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTR30L200CT

Description
SCHOTTKY RECT, DUAL, 200V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.23V; RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, DUAL, 200V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Dual, 200V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 200V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3345
Schottky Rect, Dual, 200V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3345
SCHOTTKY RECT, DUAL, 200V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.23V; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 200V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3345
Product Name Schottky Rect, Dual, 200V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data