multicomp PRO Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTR30L100CT

Description
SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes
Description
SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3344 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3344
Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3344
SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:770mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3344
Product Name Schottky Rect, Dual, 100V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6300 volts
View Details
Schottky barrier diode - BAT54S/A2,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
IF 200 mA
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details