SCHOTTKY RECT, DUAL, 60V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:490mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 16AC3343 |
| Product Name | Schottky Rect, Dual, 60V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| Package | TO-220AB |