multicomp PRO Schottky Rect, Dual, 120V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTR20L120CT

Description
SCHOTTKY RECT, DUAL, 120V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, DUAL, 120V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Dual, 120V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3340 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 120V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3340
Schottky Rect, Dual, 120V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3340
SCHOTTKY RECT, DUAL, 120V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 120V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3340
Product Name Schottky Rect, Dual, 120V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 1220276 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 323
RoHS Compliant RoHS
View Details