multicomp PRO Schottky Rect, Single, 100V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTG5U100

Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 100V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3337
Schottky Rect, Single, 100V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3337
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3337
Product Name Schottky Rect, Single, 100V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-27; DO-27
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548788 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details
RF Diodes - SMS3923-005 - 329703-SMS3923-005 - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package SOT23; SOT-23
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F-2
VF 1.7 volts
View Details