multicomp PRO Schottky Rect, Single, 150V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro HTG5150

Description
SCHOTTKY RECT, SINGLE, 150V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:940mV; Forward Surge Current RoHS Compliant: Yes
Description
SCHOTTKY RECT, SINGLE, 150V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:940mV; Forward Surge Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 150V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 16AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 150V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
16AC3338
Schottky Rect, Single, 150V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 16AC3338
SCHOTTKY RECT, SINGLE, 150V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:940mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 150V, 5A, DO-27; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-27; No. of Pins:2Pins; Forward Voltage VF Max:940mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3338
Product Name Schottky Rect, Single, 150V, 5A, Do-27; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-27; DO-27
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details
Schottky Diodes & Rectifiers - 2548806 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details