multicomp PRO Schottky Rect, Single, 100V, 5A, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro HTE5L100

Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:35A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 100V, 5A, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro - 16AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, 5A, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
16AC3335
Schottky Rect, Single, 100V, 5A, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro 16AC3335
SCHOTTKY RECT, SINGLE, 100V, 5A, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:35A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, 5A, DO-15; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-15; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3335
Product Name Schottky Rect, Single, 100V, 5A, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-15; DO-15
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers