multicomp PRO Fuse Holder, 5Mm, Pcb Mount; Fuse Holder Type Multicomp HTC210M

Description
FUSE HOLDER, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5Mm, Pcb Mount; Fuse Holder Type Multicomp - 02E2531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5Mm, Pcb Mount; Fuse Holder Type Multicomp
02E2531
Fuse Holder, 5Mm, Pcb Mount; Fuse Holder Type Multicomp 02E2531
FUSE HOLDER, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 02E2531
Product Name Fuse Holder, 5Mm, Pcb Mount; Fuse Holder Type Multicomp
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3641-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-78 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 6272093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.4 x 30mm)
View Details
Fuse Holder - 224323084 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details