multicomp PRO Shielded Multipair Cable, Cat5E Ftp, 4Pairs, 24Awg, 1000Ft; Cable Shielding Multicomp Pro HTC1002-1

Description
SHIELDED MULTIPAIR CABLE, CAT5E FTP, 4PAIRS, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, CAT5E FTP, 4PAIRS, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, Cat5E Ftp, 4Pairs, 24Awg, 1000Ft; Cable Shielding Multicomp Pro - 15P1851 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, Cat5E Ftp, 4Pairs, 24Awg, 1000Ft; Cable Shielding Multicomp Pro
15P1851
Shielded Multipair Cable, Cat5E Ftp, 4Pairs, 24Awg, 1000Ft; Cable Shielding Multicomp Pro 15P1851
SHIELDED MULTIPAIR CABLE, CAT5E FTP, 4PAIRS, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, CAT5E FTP, 4PAIRS, 24AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.196mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15P1851
Product Name Shielded Multipair Cable, Cat5E Ftp, 4Pairs, 24Awg, 1000Ft; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details