multicomp PRO Schottky Rect, Single, 100V, 5A, Do214Ac; Repetitive Peak Reverse Voltage Multicomp Pro HTA5U100

Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 100V, 5A, DO214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 100V, 5A, Do214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 16AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, 5A, Do214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
16AC3334
Schottky Rect, Single, 100V, 5A, Do214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 16AC3334
SCHOTTKY RECT, SINGLE, 100V, 5A, DO214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, 5A, DO214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3334
Product Name Schottky Rect, Single, 100V, 5A, Do214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-20CTQ150-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6800 volts
View Details