multicomp PRO Schottky Rect, Single, 60V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro HTA5L60

Description
SCHOTTKY RECT, SINGLE, 60V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 60V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 60V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 16AC3333 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
16AC3333
Schottky Rect, Single, 60V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 16AC3333
SCHOTTKY RECT, SINGLE, 60V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3333
Product Name Schottky Rect, Single, 60V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS3010B03WE6327HTSA1 - 097748-BAS3010B03WE6327HTSA1 - Win Source Electronics
Specs
Life Cycle Stage Active
Package PG-SOD323-2
VF 0.5500 volts
View Details
8 suppliers
Schottky barrier dual diode - BAT74S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers