multicomp PRO Schottky Rect, Single, 45V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro HTA5L45

Description
SCHOTTKY RECT, SINGLE, 45V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 45V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 45V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 16AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 45V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
16AC3332
Schottky Rect, Single, 45V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 16AC3332
SCHOTTKY RECT, SINGLE, 45V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 45V, 5A, DO-214AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 16AC3332
Product Name Schottky Rect, Single, 45V, 5A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.6000 volts
View Details