CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:RJ-12, RJ-11 and DEC/Off Set Modular Plug; Product Range:-; Body Material:Middle carbon steel ; Colour:Blue; Length:8.3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 42M0919 |
| Product Name | Crimp Tool; Crimp Tool Type Multicomp Pro |
| Tool Type | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko Latch