multicomp PRO Crimp Tool; Crimp Tool Type Multicomp Pro HT2008AR

Description
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:RJ-45, RJ-12 , RJ-11 and DEC/Off Set Modular Plugs; Product Range:-; Body Material:Middle carbon steel ; Colour:Blue; Length:8.3" RoHS Compliant: Yes
Datasheet
Description
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:RJ-45, RJ-12 , RJ-11 and DEC/Off Set Modular Plugs; Product Range:-; Body Material:Middle carbon steel ; Colour:Blue; Length:8.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Tool; Crimp Tool Type Multicomp Pro - 42M0920 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Multicomp Pro
42M0920
Crimp Tool; Crimp Tool Type Multicomp Pro 42M0920
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:RJ-45, RJ-12 , RJ-11 and DEC/Off Set Modular Plugs; Product Range:-; Body Material:Middle carbon steel ; Colour:Blue; Length:8.3" RoHS Compliant: Yes

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:RJ-45, RJ-12 , RJ-11 and DEC/Off Set Modular Plugs; Product Range:-; Body Material:Middle carbon steel ; Colour:Blue; Length:8.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 42M0920
Product Name Crimp Tool; Crimp Tool Type Multicomp Pro
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1673600-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers