multicomp PRO Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Multicomp HSS-88

Description
SPACER, PVC, 9.5MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes
Description
SPACER, PVC, 9.5MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Multicomp - 93N1016 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Multicomp
93N1016
Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Multicomp 93N1016
SPACER, PVC, 9.5MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes

SPACER, PVC, 9.5MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1016
Product Name Spacer, Pvc, 9.5Mm X 25.4Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BS04-M5-20 - bisco industries
Specs
Type & Shape Standoff
View Details