multicomp PRO Foam Tape, Pe Foam, 32.8Ft X 0.748; Adhesive Type Multicomp Pro HSA-BLACK 1X19X10

Description
FOAM TAPE, PE FOAM, 32.8FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:39.4 mil (1 mm); Roll Length - Imperial:32.8ft; Roll Length - Metric:10m RoHS Compliant: Yes
Description
FOAM TAPE, PE FOAM, 32.8FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:39.4 mil (1 mm); Roll Length - Imperial:32.8ft; Roll Length - Metric:10m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Pe Foam, 32.8Ft X 0.748; Adhesive Type Multicomp Pro - 07WX1935 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Pe Foam, 32.8Ft X 0.748; Adhesive Type Multicomp Pro
07WX1935
Foam Tape, Pe Foam, 32.8Ft X 0.748; Adhesive Type Multicomp Pro 07WX1935
FOAM TAPE, PE FOAM, 32.8FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:39.4 mil (1 mm); Roll Length - Imperial:32.8ft; Roll Length - Metric:10m RoHS Compliant: Yes

FOAM TAPE, PE FOAM, 32.8FT X 0.748"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:39.4 mil (1 mm); Roll Length - Imperial:32.8ft; Roll Length - Metric:10m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 07WX1935
Product Name Foam Tape, Pe Foam, 32.8Ft X 0.748; Adhesive Type Multicomp Pro
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated White Polyethylene Foam - 1232-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP01000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details