multicomp PRO Box, Diecast, 50X150X100Mm; Enclosure Type Multicomp Pro HQ013

Description
BOX, DIECAST, 50X150X100MM; Enclosure Type:Wall Mount; Enclosure Material:Aluminium; Body Colour:Unfinished; External Height - Imperial:1.97"; External Height - Metric:50mm; External Width - Imperial:5.91"; External Width
Datasheet
Description
BOX, DIECAST, 50X150X100MM; Enclosure Type:Wall Mount; Enclosure Material:Aluminium; Body Colour:Unfinished; External Height - Imperial:1.97"; External Height - Metric:50mm; External Width - Imperial:5.91"; External Width
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Diecast, 50X150X100Mm; Enclosure Type Multicomp Pro - 23T0914 - Newark, An Avnet Company
Chicago, IL, United States
Box, Diecast, 50X150X100Mm; Enclosure Type Multicomp Pro
23T0914
Box, Diecast, 50X150X100Mm; Enclosure Type Multicomp Pro 23T0914
BOX, DIECAST, 50X150X100MM; Enclosure Type:Wall Mount; Enclosure Material:Aluminium; Body Colour:Unfinished; External Height - Imperial:1.97"; External Height - Metric:50mm; External Width - Imperial:5.91"; External Width

BOX, DIECAST, 50X150X100MM; Enclosure Type:Wall Mount; Enclosure Material:Aluminium; Body Colour:Unfinished; External Height - Imperial:1.97"; External Height - Metric:50mm; External Width - Imperial:5.91"; External Width

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0914
Product Name Box, Diecast, 50X150X100Mm; Enclosure Type Multicomp Pro
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
TK Series Enclosures - 130-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers