multicomp PRO Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp HP-20

Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:1.25"; Plug Hole Dia - Metric:31.75mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:36.526mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:1.25"; Plug Hole Dia - Metric:31.75mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:36.526mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp - 32F650 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
32F650
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp 32F650
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:1.25"; Plug Hole Dia - Metric:31.75mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:36.526mm; For Use With:Cable & Wire RoHS Compliant: Yes

HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:1.25"; Plug Hole Dia - Metric:31.75mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:36.526mm; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32F650
Product Name Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details