multicomp PRO Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp HP-10

Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.625"; Plug Hole Dia - Metric:15.875mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:20.651mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.625"; Plug Hole Dia - Metric:15.875mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:20.651mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp - 31F2017 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
31F2017
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp 31F2017
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.625"; Plug Hole Dia - Metric:15.875mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:20.651mm; For Use With:Cable & Wire RoHS Compliant: Yes

HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.625"; Plug Hole Dia - Metric:15.875mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:20.651mm; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31F2017
Product Name Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details