multicomp PRO Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp HP-05

Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.312"; Plug Hole Dia - Metric:7.925mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:11.126mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.312"; Plug Hole Dia - Metric:7.925mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:11.126mm; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp - 32F646 - Newark, An Avnet Company
Chicago, IL, United States
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
32F646
Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp 32F646
HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.312"; Plug Hole Dia - Metric:7.925mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:11.126mm; For Use With:Cable & Wire RoHS Compliant: Yes

HYDRAULIC HOLE PLUG; Plug Hole Dia - Imperial:0.312"; Plug Hole Dia - Metric:7.925mm; IP Rating:-; NEMA Rating:-; Product Range:-; Accessory Type:Snap Button Hole Plug; External Diameter:11.126mm; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32F646
Product Name Hydraulic Hole Plug; Plug Hole Dia - Imperial Multicomp
Unlock Full Specs
to access all available technical data

Similar Products