multicomp PRO Diode, Fast, 6A, 600V; Repetitive Peak Reverse Voltage Multicomp HER606G

Description
DIODE, FAST, 6A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 6A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 6A, 600V; Repetitive Peak Reverse Voltage Multicomp - 01P3567 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 6A, 600V; Repetitive Peak Reverse Voltage Multicomp
01P3567
Diode, Fast, 6A, 600V; Repetitive Peak Reverse Voltage Multicomp 01P3567
DIODE, FAST, 6A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FAST, 6A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01P3567
Product Name Diode, Fast, 6A, 600V; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6519 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details