multicomp PRO Diode, Fast, 1.5A, 400V; Repetitive Peak Reverse Voltage Multicomp HER155

Description
DIODE, FAST, 1.5A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:50A; Operating Temperature Max:150°CRoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 1.5A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:50A; Operating Temperature Max:150°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 1.5A, 400V; Repetitive Peak Reverse Voltage Multicomp - 01P3556 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1.5A, 400V; Repetitive Peak Reverse Voltage Multicomp
01P3556
Diode, Fast, 1.5A, 400V; Repetitive Peak Reverse Voltage Multicomp 01P3556
DIODE, FAST, 1.5A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:50A; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE, FAST, 1.5A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:50A; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01P3556
Product Name Diode, Fast, 1.5A, 400V; Repetitive Peak Reverse Voltage Multicomp
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW50C60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details