multicomp PRO Lead, Skt/free End, 300Mm, Pk10; Connector To Connector Multicomp Pro HCA-A0118-004B-LF

Description
LEAD, SKT/FREE END, 300MM, PK10; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
Description
LEAD, SKT/FREE END, 300MM, PK10; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, Skt/free End, 300Mm, Pk10; Connector To Connector Multicomp Pro - 19P0514 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Skt/free End, 300Mm, Pk10; Connector To Connector Multicomp Pro
19P0514
Lead, Skt/free End, 300Mm, Pk10; Connector To Connector Multicomp Pro 19P0514
LEAD, SKT/FREE END, 300MM, PK10; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes

LEAD, SKT/FREE END, 300MM, PK10; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes

Supplier's Site
Cable Assy, Crimp Socket-Free End, 300Mm Rohs Compliant Multicomp Pro - 57AK9796 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Free End, 300Mm Rohs Compliant Multicomp Pro
57AK9796
Cable Assy, Crimp Socket-Free End, 300Mm Rohs Compliant Multicomp Pro 57AK9796
CABLE ASSY, CRIMP SOCKET-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SOCKET-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19P0514 57AK9796
Product Name Lead, Skt/free End, 300Mm, Pk10; Connector To Connector Multicomp Pro Cable Assy, Crimp Socket-Free End, 300Mm Rohs Compliant Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details