multicomp PRO Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro HCA-A0118-004A-LF

Description
CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 19P0513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
19P0513
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 19P0513
CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P0513
Product Name Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details