multicomp PRO Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro HBT4W

Description
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:113mm; External Depth - Metric:59mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:113mm; External Depth - Metric:59mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Multipurpose, ABS, White (part number 23AH3197) is designed for versatility in various applications. It is constructed from ABS material, providing strength and a professional appearance. The enclosure features an external height of 24mm, width of 113mm, and depth of 59mm, making it suitable for compact installations. The nominal wall thickness is 1.75mm, ensuring durability. The lid is secured with four countersunk self-tapping screws, allowing for easy access and customization through punching or drilling. This enclosure is RoHS compliant, indicating it meets environmental standards. Available in white, it can be integrated into projects requiring a clean and professional look.

Datasheet Summary
Powered by GS/AI

The Enclosure, Multipurpose, ABS, White (part number 23AH3197) is designed for versatility in various applications. It is constructed from ABS material, providing strength and a professional appearance. The enclosure features an external height of 24mm, width of 113mm, and depth of 59mm, making it suitable for compact installations. The nominal wall thickness is 1.75mm, ensuring durability. The lid is secured with four countersunk self-tapping screws, allowing for easy access and customization through punching or drilling. This enclosure is RoHS compliant, indicating it meets environmental standards. Available in white, it can be integrated into projects requiring a clean and professional look.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro - 23AH3197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro
23AH3197
Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro 23AH3197
ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:113mm; External Depth - Metric:59mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:113mm; External Depth - Metric:59mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3197
Product Name Enclosure, Multipurpose, Abs, White; Enclosure Type Multicomp Pro
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details