multicomp PRO Power Cord, Nema 1-15P-Iec C7, 1.8M, Blk; Connector To Connector Multicomp Pro GW-85028

Description
POWER CORD, NEMA 1-15P-IEC C7, 1.8M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 1.8M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 1.8M, Blk; Connector To Connector Multicomp Pro - 84AC1584 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 1.8M, Blk; Connector To Connector Multicomp Pro
84AC1584
Power Cord, Nema 1-15P-Iec C7, 1.8M, Blk; Connector To Connector Multicomp Pro 84AC1584
POWER CORD, NEMA 1-15P-IEC C7, 1.8M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 1.8M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1584
Product Name Power Cord, Nema 1-15P-Iec C7, 1.8M, Blk; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60163A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details