multicomp PRO Power Cord, Cee 7/7 Plug-Iec C7, 3M; Connector To Connector Multicomp Pro GW-85021

Description
POWER CORD, CEE 7/7 PLUG-IEC C7, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-IEC C7, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C7, 3M; Connector To Connector Multicomp Pro - 84AC1577 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C7, 3M; Connector To Connector Multicomp Pro
84AC1577
Power Cord, Cee 7/7 Plug-Iec C7, 3M; Connector To Connector Multicomp Pro 84AC1577
POWER CORD, CEE 7/7 PLUG-IEC C7, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C7, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:3m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1577
Product Name Power Cord, Cee 7/7 Plug-Iec C7, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details