multicomp PRO Power Cord, Nema 5-15P-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro GW-85018

Description
POWER CORD, NEMA 5-15P-IEC C13, 3M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 3M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro - 84AC1574 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro
84AC1574
Power Cord, Nema 5-15P-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro 84AC1574
POWER CORD, NEMA 5-15P-IEC C13, 3M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 3M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1574
Product Name Power Cord, Nema 5-15P-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details