multicomp PRO Power Cord, Uk Plug-Iec C13, 3M; Connector To Connector Multicomp Pro GW-85015

Description
POWER CORD, UK PLUG-IEC C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec C13, 3M; Connector To Connector Multicomp Pro - 84AC1571 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
84AC1571
Power Cord, Uk Plug-Iec C13, 3M; Connector To Connector Multicomp Pro 84AC1571
POWER CORD, UK PLUG-IEC C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1571
Product Name Power Cord, Uk Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details