multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro GW-85012

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro - 84AC1568 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
84AC1568
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro 84AC1568
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC1568
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details