multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 2M; Connector To Connector Multicomp Pro GW-85011

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 2M; Connector To Connector Multicomp Pro - 84AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
84AC1567
Power Cord, Cee 7/7 Plug-Iec C13, 2M; Connector To Connector Multicomp Pro 84AC1567
POWER CORD, CEE 7/7 PLUG-IEC C13, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1567
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 823937-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 70.8 inch (1798 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details