multicomp PRO Power Cord, Iec C19-Iec C20, 3M, 16A; Connector To Connector Multicomp Pro GW-151757

Description
POWER CORD, IEC C19-IEC C20, 3M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C19-IEC C20, 3M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C19-Iec C20, 3M, 16A; Connector To Connector Multicomp Pro - 68AJ1664 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Iec C20, 3M, 16A; Connector To Connector Multicomp Pro
68AJ1664
Power Cord, Iec C19-Iec C20, 3M, 16A; Connector To Connector Multicomp Pro 68AJ1664
POWER CORD, IEC C19-IEC C20, 3M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C19-IEC C20, 3M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ1664
Product Name Power Cord, Iec C19-Iec C20, 3M, 16A; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details