multicomp PRO Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro GW-151756

Description
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro - 68AJ1663 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro
68AJ1663
Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro 68AJ1663
POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C19-IEC C20, 2M, 16A; Connector to Connector:IEC 60320 C20 to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C19 C20 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1663
Product Name Power Cord, Iec C19-Iec C20, 2M, 16A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Continental European 10Amp Power Cord - 86231460 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details