multicomp PRO Power Cord, Iec C13-Iec C14, 3M, 10A; Connector To Connector Multicomp Pro GW-151754

Description
POWER CORD, IEC C13-IEC C14, 3M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-IEC C14, 3M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Iec C14, 3M, 10A; Connector To Connector Multicomp Pro - 68AJ1661 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Iec C14, 3M, 10A; Connector To Connector Multicomp Pro
68AJ1661
Power Cord, Iec C13-Iec C14, 3M, 10A; Connector To Connector Multicomp Pro 68AJ1661
POWER CORD, IEC C13-IEC C14, 3M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C13-IEC C14, 3M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ1661
Product Name Power Cord, Iec C13-Iec C14, 3M, 10A; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details