POWER CORD, IEC C13-IEC C14, 1M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Blue; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 68AJ1659 |
| Product Name | Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black