multicomp PRO Power Cord, Iec C14-2X Iec C13, 2.5M; Connector To Connector Multicomp Pro GW-151735

Description
POWER CORD, IEC C14-2X IEC C13, 2.5M; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C14-2X IEC C13, 2.5M; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-2X Iec C13, 2.5M; Connector To Connector Multicomp Pro - 24AJ0634 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-2X Iec C13, 2.5M; Connector To Connector Multicomp Pro
24AJ0634
Power Cord, Iec C14-2X Iec C13, 2.5M; Connector To Connector Multicomp Pro 24AJ0634
POWER CORD, IEC C14-2X IEC C13, 2.5M; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, IEC C14-2X IEC C13, 2.5M; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AJ0634
Product Name Power Cord, Iec C14-2X Iec C13, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6828A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details