multicomp PRO Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro GW-151722

Description
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, Japan to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, Japan to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro - 49AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro
49AH9207
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro 49AH9207
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, Japan to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, Japan to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 49AH9207
Product Name Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860403 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 243003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers