multicomp PRO Power Cord, Nema 1-15P-Iec C7, 2M; Connector To Connector Multicomp Pro GW-151689

Description
POWER CORD, NEMA 1-15P-IEC C7, 2M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 2M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 2M; Connector To Connector Multicomp Pro - 56AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 2M; Connector To Connector Multicomp Pro
56AC5617
Power Cord, Nema 1-15P-Iec C7, 2M; Connector To Connector Multicomp Pro 56AC5617
POWER CORD, NEMA 1-15P-IEC C7, 2M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 2M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56AC5617
Product Name Power Cord, Nema 1-15P-Iec C7, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2496347 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Argentina, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-101-501 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers