multicomp PRO Power Cord, China Plug-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro GW-151687

Description
POWER CORD, CHINA PLUG-IEC C13, 3M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CHINA PLUG-IEC C13, 3M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, China Plug-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro - 56AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro
56AC5615
Power Cord, China Plug-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro 56AC5615
POWER CORD, CHINA PLUG-IEC C13, 3M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, CHINA PLUG-IEC C13, 3M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC5615
Product Name Power Cord, China Plug-Iec C13, 3M, Blk; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details