multicomp PRO Pwr Cord, China Plug-Iec C13, 2.5M, Blk; Connector To Connector Multicomp Pro GW-151686

Description
PWR CORD, CHINA PLUG-IEC C13, 2.5M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
PWR CORD, CHINA PLUG-IEC C13, 2.5M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, China Plug-Iec C13, 2.5M, Blk; Connector To Connector Multicomp Pro - 56AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, China Plug-Iec C13, 2.5M, Blk; Connector To Connector Multicomp Pro
56AC5614
Pwr Cord, China Plug-Iec C13, 2.5M, Blk; Connector To Connector Multicomp Pro 56AC5614
PWR CORD, CHINA PLUG-IEC C13, 2.5M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

PWR CORD, CHINA PLUG-IEC C13, 2.5M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC5614
Product Name Pwr Cord, China Plug-Iec C13, 2.5M, Blk; Connector To Connector Multicomp Pro
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details